Penn Elcom Strap Handle, Rubber/steel, Black; Accessory Type Penn Elcom 0394BK

Description
STRAP HANDLE, RUBBER/STEEL, BLACK; Accessory Type:Strap Handle; For Use With:Speaker Enclosures; Product Range:-; Fixing Centers:159.5mm; Handle Material:Rubber, Steel RoHS Compliant: Yes
Description
STRAP HANDLE, RUBBER/STEEL, BLACK; Accessory Type:Strap Handle; For Use With:Speaker Enclosures; Product Range:-; Fixing Centers:159.5mm; Handle Material:Rubber, Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strap Handle, Rubber/steel, Black; Accessory Type Penn Elcom - 52T8914 - Newark, An Avnet Company
Chicago, IL, United States
Strap Handle, Rubber/steel, Black; Accessory Type Penn Elcom
52T8914
Strap Handle, Rubber/steel, Black; Accessory Type Penn Elcom 52T8914
STRAP HANDLE, RUBBER/STEEL, BLACK; Accessory Type:Strap Handle; For Use With:Speaker Enclosures; Product Range:-; Fixing Centers:159.5mm; Handle Material:Rubber, Steel RoHS Compliant: Yes

STRAP HANDLE, RUBBER/STEEL, BLACK; Accessory Type:Strap Handle; For Use With:Speaker Enclosures; Product Range:-; Fixing Centers:159.5mm; Handle Material:Rubber, Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 52T8914
Product Name Strap Handle, Rubber/steel, Black; Accessory Type Penn Elcom
Application Speaker Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details