Pem-Tech, Inc. 6-Channel Monitor PT900-6XP

Description
Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.
Description
Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Suppliers

Company
Product
Description
Supplier Links
6-Channel Monitor - PT900-6XP - Pem-Tech, Inc.
Sugar Land, TX, USA
6-Channel Monitor
PT900-6XP
6-Channel Monitor PT900-6XP
Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT900-6XP
Product Name 6-Channel Monitor
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Cl2 (optional feature); Hydrocarbons (optional feature); (% LEL); H2Se (optional feature); H2S (optional feature); O2 (optional feature); (Deficiency); SO2 (optional feature)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Particulate End-of-Line Filter [780248] -  - DOD Technologies Inc.
Specs
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details