Pem-Tech, Inc. Gas Monitor PT900-12 Series

Description
Model PT900-12FG is a microprocessor-based modular controller that provides up to 12 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. Each PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.
Description
Model PT900-12FG is a microprocessor-based modular controller that provides up to 12 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. Each PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Suppliers

Company
Product
Description
Supplier Links
Gas Monitor - PT900-12 Series - Pem-Tech, Inc.
Sugar Land, TX, USA
Gas Monitor
PT900-12 Series
Gas Monitor PT900-12 Series
Model PT900-12FG is a microprocessor-based modular controller that provides up to 12 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. Each PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Model PT900-12FG is a microprocessor-based modular controller that provides up to 12 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. Each PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and programmable alarm relay contacts. The low power RISC based microprocessor allows all the alarm levels and control module address programmed via switches on the front panel. The bright LED display indicates the gas concentration. Also features amber and red LED indicators for alarm status. One of the safety features is a flashing digital display when the control module is in alarm bypass mode. The flashing display is an indication to the personnel in the control room about the alarm bypass status. Each control module has RS-485 MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. The module provides complete status like current gas concentration, sensor calibration and current alarm status. The alarm levels can also be accessed and programmed via MODBUS.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT900-12 Series
Product Name Gas Monitor
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Cl2 (optional feature); Hydrocarbons (optional feature); (% LEL); H2Se (optional feature); H2S (optional feature); O2 (optional feature); (Deficiency); SO2 (optional feature)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details