ABB Measurement & Analytics Ammonia Trace Gas Analyzer

Description
LGR's new Ammonia Analyzer - Trace (AAT) provides fast measurements of ammonia in ambient air with unparalleled precision, sensitivity and time response. No longer do you have to wait for minutes before getting a reliable reading – LGR’s AAT provides measurements at 10 Hz with sub-ppb precision. In addition, the AAT can report measurements quickly over a wide range of ammonia concentrations. For your convenience, we offer two versions of the AAT. If you require the fastest response rate possible (data rate up to 10 Hz), you will want to use our Ammonia Analyzer - Trace (Fast Flow). For applications requiring measurements of NH3 with highest accuracy, you’ll want the Ammonia Analyzer – Trace (Enhanced Performance). The analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity enhanced absorption technique which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mole fractions (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser practically anywhere Internet access is available. This remote access allows bios-level control of the instrument and provides the opportunity to obtain data and to diagnose the instrument operation without being on site. The analyzer uses LGR’s patented Off-axis ICOS technology, the fourth-generation cavity enhanced absorption technique, which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mixing ratios (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. LGR’s new “Enhanced Performance series” incorporates proprietary internal thermal control for ultra-stable, minimal-drift measurements with unsurpassed precision and accuracy. For customers interested in a less expensive ammonia analyzer with very high precision and fast response time, LGR offers the Economical Ammonia Analyzer in the standard rackmount and ultraportable package styles.
Request a Quote
Description
LGR's new Ammonia Analyzer - Trace (AAT) provides fast measurements of ammonia in ambient air with unparalleled precision, sensitivity and time response. No longer do you have to wait for minutes before getting a reliable reading – LGR’s AAT provides measurements at 10 Hz with sub-ppb precision. In addition, the AAT can report measurements quickly over a wide range of ammonia concentrations. For your convenience, we offer two versions of the AAT. If you require the fastest response rate possible (data rate up to 10 Hz), you will want to use our Ammonia Analyzer - Trace (Fast Flow). For applications requiring measurements of NH3 with highest accuracy, you’ll want the Ammonia Analyzer – Trace (Enhanced Performance). The analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity enhanced absorption technique which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mole fractions (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser practically anywhere Internet access is available. This remote access allows bios-level control of the instrument and provides the opportunity to obtain data and to diagnose the instrument operation without being on site. The analyzer uses LGR’s patented Off-axis ICOS technology, the fourth-generation cavity enhanced absorption technique, which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mixing ratios (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. LGR’s new “Enhanced Performance series” incorporates proprietary internal thermal control for ultra-stable, minimal-drift measurements with unsurpassed precision and accuracy. For customers interested in a less expensive ammonia analyzer with very high precision and fast response time, LGR offers the Economical Ammonia Analyzer in the standard rackmount and ultraportable package styles.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ammonia Trace Gas Analyzer -  - ABB Measurement & Analytics
Zurich, Switzerland
Ammonia Trace Gas Analyzer
Ammonia Trace Gas Analyzer
LGR's new Ammonia Analyzer - Trace (AAT) provides fast measurements of ammonia in ambient air with unparalleled precision, sensitivity and time response. No longer do you have to wait for minutes before getting a reliable reading – LGR’s AAT provides measurements at 10 Hz with sub-ppb precision. In addition, the AAT can report measurements quickly over a wide range of ammonia concentrations. For your convenience, we offer two versions of the AAT. If you require the fastest response rate possible (data rate up to 10 Hz), you will want to use our Ammonia Analyzer - Trace (Fast Flow). For applications requiring measurements of NH3 with highest accuracy, you’ll want the Ammonia Analyzer – Trace (Enhanced Performance). The analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity enhanced absorption technique which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mole fractions (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser practically anywhere Internet access is available. This remote access allows bios-level control of the instrument and provides the opportunity to obtain data and to diagnose the instrument operation without being on site. The analyzer uses LGR’s patented Off-axis ICOS technology, the fourth-generation cavity enhanced absorption technique, which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mixing ratios (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation. LGR’s new “Enhanced Performance series” incorporates proprietary internal thermal control for ultra-stable, minimal-drift measurements with unsurpassed precision and accuracy. For customers interested in a less expensive ammonia analyzer with very high precision and fast response time, LGR offers the Economical Ammonia Analyzer in the standard rackmount and ultraportable package styles.

LGR's new Ammonia Analyzer - Trace (AAT) provides fast measurements of ammonia in ambient air with unparalleled precision, sensitivity and time response. No longer do you have to wait for minutes before getting a reliable reading – LGR’s AAT provides measurements at 10 Hz with sub-ppb precision. In addition, the AAT can report measurements quickly over a wide range of ammonia concentrations. For your convenience, we offer two versions of the AAT. If you require the fastest response rate possible (data rate up to 10 Hz), you will want to use our Ammonia Analyzer - Trace (Fast Flow). For applications requiring measurements of NH3 with highest accuracy, you’ll want the Ammonia Analyzer – Trace (Enhanced Performance).

The analyzer uses LGR’s patented Off-axis ICOS technology, a fourth-generation cavity enhanced absorption technique which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mole fractions (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation.

The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser practically anywhere Internet access is available. This remote access allows bios-level control of the instrument and provides the opportunity to obtain data and to diagnose the instrument operation without being on site.

The analyzer uses LGR’s patented Off-axis ICOS technology, the fourth-generation cavity enhanced absorption technique, which employs a high-finesse optical cavity as the measurement cell. LGR’s technology has many proven advantages over conventional first-generation cavity ringdown spectroscopy (CRDS) techniques. In brief, since the laser beam does not have to be resonantly coupled to the measurement cell (i.e. precise beam alignment is not critical), LGR Analyzers are relatively inexpensive, simple to build, and inherently robust thermally and mechanically. In addition, since LGR’s technology can record reliable absorption spectra over a far wider range of optical depths (absorbance values) compared with CRDS, LGR Analyzers provide measurements over a much wider range of mixing ratios (gas concentrations). Finally, due to the ease and simplicity of recording and quantifying the measured spectra using LGR’s Off-Axis ICOS, LGR Analyzers display the entire absorption spectra to the user in real time allowing for immediate system diagnostics and performance validation.

LGR’s new “Enhanced Performance series” incorporates proprietary internal thermal control for ultra-stable, minimal-drift measurements with unsurpassed precision and accuracy.

For customers interested in a less expensive ammonia analyzer with very high precision and fast response time, LGR offers the Economical Ammonia Analyzer in the standard rackmount and ultraportable package styles.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Name Ammonia Trace Gas Analyzer
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

In-Situ-Cross-Stack-Laser-Analyzer - LS25 - ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring
Display Digital
Instrument Type Analyzer
View Details
N2O/CO Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types CO; NxOx
View Details
Isotopic Water Analyzer (Liquid+Vapor) - model IWA-45EP - ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Process Gas
Gas Types Water Vapor; (60000 ppm H2O in air); (δ17O , δ18O and δ2H and water vapor mole fraction)
Instrument Type Analyzer
View Details
Trace Gas Analyzer (hydrogen sulfide, ammonia, water vapor) -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types NH3; H2S; Water Vapor
View Details