Pem-Tech, Inc. Hydrogen Sulfide Gas Analyzer PT605-H2S

Description
Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.
Description
Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Sulfide Gas Analyzer - PT605-H2S - Pem-Tech, Inc.
Sugar Land, TX, USA
Hydrogen Sulfide Gas Analyzer
PT605-H2S
Hydrogen Sulfide Gas Analyzer PT605-H2S
Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT605-H2S
Product Name Hydrogen Sulfide Gas Analyzer
Measurement Type Trace
Application Process Gas
Gas Types H2S; (0-25, 0-200, 0-1000ppm)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Ammonia Monitor - Chillgard® 5000 - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; NH3; (0-1000 ppm)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
ChemLogic CL2 Dual-Point Gas Detector -  - DOD Technologies Inc.
Specs
Display Digital
Features Audible or Visual Alarms; Data Logger
Instrument Type Detector
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details