ABB Measurement & Analytics Single Analyzer for Natural Gas Contaminants, Quality Monitoring Sensi+

Description
Natural gas quality monitoring Sensi+, GLA533-NG model, detects simultaneously multiple gas contaminants in natural gas. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. A single, compact analyzer using ABB’s proven laser-based technology providing accurate measurement and facilitating fast response time for quick actions to process upsets. The next generation single analyzer solution for multiple natural gas contaminants The Sensi+ GLA533-NG model is specifically designed for natural gas contaminant monitoring by targeting H2S, H2O and CO2. Real-time monitoring of contaminant levels allows triggering of threshold alarms to redirect contaminated streams that would otherwise compromise safety and operational yield. Sensi+ offers a simple and comprehensive user interface with AnalyzerExpert™ features for increased information and user experience that provide expert actions and insights directly from your device. For over 15 years, ABB’s Integrated Cavity Output Spectroscopy (ICOS) laser absorption technology has been at the core of the world’s most reliable gas analyzers used for applications requiring highest overall performance. Advanced spectroscopic analyses provide highest accuracy, precision, sensitivity, and reliability. Advantages of ICOS technology Fast response time to variations and quick refreshment rate on measurement Minimizes cross-interferences using high-resolution diode laser absorption technology, low pressure, and data analytics Reduced cost of ownership: The sample is directly measured without conditioning and the design reduces the use of consumables Low sample flow, lowering the environmental impact and financial loss due to venting of gas No need for periodic calibration Internal performance metrics for asset health monitoring
Request a Quote Datasheet
Description
Natural gas quality monitoring Sensi+, GLA533-NG model, detects simultaneously multiple gas contaminants in natural gas. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. A single, compact analyzer using ABB’s proven laser-based technology providing accurate measurement and facilitating fast response time for quick actions to process upsets. The next generation single analyzer solution for multiple natural gas contaminants The Sensi+ GLA533-NG model is specifically designed for natural gas contaminant monitoring by targeting H2S, H2O and CO2. Real-time monitoring of contaminant levels allows triggering of threshold alarms to redirect contaminated streams that would otherwise compromise safety and operational yield. Sensi+ offers a simple and comprehensive user interface with AnalyzerExpert™ features for increased information and user experience that provide expert actions and insights directly from your device. For over 15 years, ABB’s Integrated Cavity Output Spectroscopy (ICOS) laser absorption technology has been at the core of the world’s most reliable gas analyzers used for applications requiring highest overall performance. Advanced spectroscopic analyses provide highest accuracy, precision, sensitivity, and reliability. Advantages of ICOS technology Fast response time to variations and quick refreshment rate on measurement Minimizes cross-interferences using high-resolution diode laser absorption technology, low pressure, and data analytics Reduced cost of ownership: The sample is directly measured without conditioning and the design reduces the use of consumables Low sample flow, lowering the environmental impact and financial loss due to venting of gas No need for periodic calibration Internal performance metrics for asset health monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Analyzer for Natural Gas Contaminants, Quality Monitoring - Sensi+ - ABB Measurement & Analytics
Zurich, Switzerland
Single Analyzer for Natural Gas Contaminants, Quality Monitoring
Sensi+
Single Analyzer for Natural Gas Contaminants, Quality Monitoring Sensi+
Natural gas quality monitoring Sensi+, GLA533-NG model, detects simultaneously multiple gas contaminants in natural gas. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. A single, compact analyzer using ABB’s proven laser-based technology providing accurate measurement and facilitating fast response time for quick actions to process upsets. The next generation single analyzer solution for multiple natural gas contaminants The Sensi+ GLA533-NG model is specifically designed for natural gas contaminant monitoring by targeting H2S, H2O and CO2. Real-time monitoring of contaminant levels allows triggering of threshold alarms to redirect contaminated streams that would otherwise compromise safety and operational yield. Sensi+ offers a simple and comprehensive user interface with AnalyzerExpert™ features for increased information and user experience that provide expert actions and insights directly from your device. For over 15 years, ABB’s Integrated Cavity Output Spectroscopy (ICOS) laser absorption technology has been at the core of the world’s most reliable gas analyzers used for applications requiring highest overall performance. Advanced spectroscopic analyses provide highest accuracy, precision, sensitivity, and reliability. Advantages of ICOS technology Fast response time to variations and quick refreshment rate on measurement Minimizes cross-interferences using high-resolution diode laser absorption technology, low pressure, and data analytics Reduced cost of ownership: The sample is directly measured without conditioning and the design reduces the use of consumables Low sample flow, lowering the environmental impact and financial loss due to venting of gas No need for periodic calibration Internal performance metrics for asset health monitoring

Natural gas quality monitoring

Sensi+, GLA533-NG model, detects simultaneously multiple gas contaminants in natural gas. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring.

A single, compact analyzer using ABB’s proven laser-based technology providing accurate measurement and facilitating fast response time for quick actions to process upsets.

The next generation single analyzer solution for multiple natural gas contaminants

The Sensi+ GLA533-NG model is specifically designed for natural gas contaminant monitoring by targeting H2S, H2O and CO2. Real-time monitoring of contaminant levels allows triggering of threshold alarms to redirect contaminated streams that would otherwise compromise safety and operational yield.

Sensi+ offers a simple and comprehensive user interface with AnalyzerExpert™ features for increased information and user experience that provide expert actions and insights directly from your device.
For over 15 years, ABB’s Integrated Cavity Output Spectroscopy (ICOS) laser absorption technology has been at the core of the world’s most reliable gas analyzers used for applications requiring highest overall performance. Advanced spectroscopic analyses provide highest accuracy, precision, sensitivity, and reliability.

Advantages of ICOS technology

  • Fast response time to variations and quick refreshment rate on measurement
  • Minimizes cross-interferences using high-resolution diode laser absorption technology, low pressure, and data analytics
  • Reduced cost of ownership: The sample is directly measured without conditioning and the design reduces the use of consumables
  • Low sample flow, lowering the environmental impact and financial loss due to venting of gas
  • No need for periodic calibration
  • Internal performance metrics for asset health monitoring
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number Sensi+
Product Name Single Analyzer for Natural Gas Contaminants, Quality Monitoring
Measurement Type Trace
Application Process Gas
Gas Types CO2; H2S
Electrical Outputs Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

N2O/CO Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types CO; NxOx
View Details
FT-IR Gas Analyzer - MBGAS-3000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring
Gas Types NH3; CO2; CO; Hydrocarbons; HCl; HF; Methane (CH4) / Natural Gas; NO; NO2; SO2; Water Vapor
Instrument Type Analyzer
View Details
O2/CO2 Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types CO2; O2
View Details
FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
Electrical Outputs Voltage
View Details