Pem-Tech, Inc. Wireless Gas Detection Monitor PT2008

Description
Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time data logging. 117VAC or DC Powered 900 MHz Spread Spectrum Radio Interface to wireless remote relay module for Emergency shutdown and remote alarms Large Graphical LCD with back light 6 Form “C” type fully programmable alarm relay contacts Sensor diagnostics such as low sensor battery, sensor malfunction and sensor calibration Real time historical data logging RS485 MODBUS RTU Communication for PLC and DCS Systems User programmable sensor locations / tags Front Panel LED indicators for Alarm status and sensor sensor malfunction Range: 5 Miles with dipole antenna, 20 miles with high gain antenna, clear line of sight Wall mount fiberglass enclosure
Description
Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time data logging. 117VAC or DC Powered 900 MHz Spread Spectrum Radio Interface to wireless remote relay module for Emergency shutdown and remote alarms Large Graphical LCD with back light 6 Form “C” type fully programmable alarm relay contacts Sensor diagnostics such as low sensor battery, sensor malfunction and sensor calibration Real time historical data logging RS485 MODBUS RTU Communication for PLC and DCS Systems User programmable sensor locations / tags Front Panel LED indicators for Alarm status and sensor sensor malfunction Range: 5 Miles with dipole antenna, 20 miles with high gain antenna, clear line of sight Wall mount fiberglass enclosure

Suppliers

Company
Product
Description
Supplier Links
Wireless Gas Detection Monitor - PT2008 - Pem-Tech, Inc.
Sugar Land, TX, USA
Wireless Gas Detection Monitor
PT2008
Wireless Gas Detection Monitor PT2008
Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time data logging. 117VAC or DC Powered 900 MHz Spread Spectrum Radio Interface to wireless remote relay module for Emergency shutdown and remote alarms Large Graphical LCD with back light 6 Form “C” type fully programmable alarm relay contacts Sensor diagnostics such as low sensor battery, sensor malfunction and sensor calibration Real time historical data logging RS485 MODBUS RTU Communication for PLC and DCS Systems User programmable sensor locations / tags Front Panel LED indicators for Alarm status and sensor sensor malfunction Range: 5 Miles with dipole antenna, 20 miles with high gain antenna, clear line of sight Wall mount fiberglass enclosure

Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time data logging.

  • 117VAC or DC Powered
  • 900 MHz Spread Spectrum Radio
  • Interface to wireless remote relay module for Emergency
    shutdown and remote alarms
  • Large Graphical LCD with back light
    6 Form “C” type fully programmable alarm relay contacts
  • Sensor diagnostics such as low sensor battery, sensor
    malfunction and sensor calibration
  • Real time historical data logging
  • RS485 MODBUS RTU Communication for PLC and
    DCS Systems
  • User programmable sensor locations / tags
  • Front Panel LED indicators for Alarm status and sensor
    sensor malfunction
  • Range: 5 Miles with dipole antenna, 20 miles with high
    gain antenna, clear line of sight
  • Wall mount fiberglass enclosure
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT2008
Product Name Wireless Gas Detection Monitor
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3 (optional feature); CO (optional feature); Cl2 (optional feature); ClO2 (optional feature); Hydrocarbons (optional feature); (0-100% LEL); H2 (optional feature); HCl (optional feature); HCN (optional feature); H2S (optional feature); NO (optional feature); NO2 (optional feature); O2 (optional feature); (0-25% Deficiency); SO2 (optional feature)
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fire and Gas System - SUPREMATouch - MSA Safety
Specs
Application Process Gas
Electrical Outputs Current
Display Digital
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Mineral Acid 3-Day Leak Test Badge, Pack of 25 [1-400-400] -  - DOD Technologies Inc.
Specs
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details