Pem-Tech, Inc. 8 Channel Controller PT2008-XP

Description
PT800-AI is an addressable four channel analog input module with 3 discrete outputs. Communication adheres to industry standard RS-485 Modbus RTU protocol. DC power input is protected against reverse polarity. Modules are DIN Rail mounted and share a common bus when stacked together. Each module address is settable by means of easily accessible rotary switches. The input accommodates wide DC input. Discrete open drain outputs are fully programmable and can be configured with high and low alarm levels exclusive tied to the input channels of the module. These discrete outputs makes this module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O applications. Features Large Graphic display (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Sensor interface: 4-20mA transmitter or Addressable serial IO type Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series) Easy Configuration using keypad switches on the front panel Programmable sensor location or tags Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Nema 7 Explosion Proof Enclsoure Complete Digital data communication using RS485 MODBUS RTU protocol
Description
PT800-AI is an addressable four channel analog input module with 3 discrete outputs. Communication adheres to industry standard RS-485 Modbus RTU protocol. DC power input is protected against reverse polarity. Modules are DIN Rail mounted and share a common bus when stacked together. Each module address is settable by means of easily accessible rotary switches. The input accommodates wide DC input. Discrete open drain outputs are fully programmable and can be configured with high and low alarm levels exclusive tied to the input channels of the module. These discrete outputs makes this module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O applications. Features Large Graphic display (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Sensor interface: 4-20mA transmitter or Addressable serial IO type Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series) Easy Configuration using keypad switches on the front panel Programmable sensor location or tags Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Nema 7 Explosion Proof Enclsoure Complete Digital data communication using RS485 MODBUS RTU protocol

Suppliers

Company
Product
Description
Supplier Links
8 Channel Controller - PT2008-XP - Pem-Tech, Inc.
Sugar Land, TX, USA
8 Channel Controller
PT2008-XP
8 Channel Controller PT2008-XP
PT800-AI is an addressable four channel analog input module with 3 discrete outputs. Communication adheres to industry standard RS-485 Modbus RTU protocol. DC power input is protected against reverse polarity. Modules are DIN Rail mounted and share a common bus when stacked together. Each module address is settable by means of easily accessible rotary switches. The input accommodates wide DC input. Discrete open drain outputs are fully programmable and can be configured with high and low alarm levels exclusive tied to the input channels of the module. These discrete outputs makes this module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O applications. Features Large Graphic display (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Sensor interface: 4-20mA transmitter or Addressable serial IO type Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series) Easy Configuration using keypad switches on the front panel Programmable sensor location or tags Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Nema 7 Explosion Proof Enclsoure Complete Digital data communication using RS485 MODBUS RTU protocol

PT800-AI is an addressable four channel analog input module with 3 discrete outputs. Communication adheres to industry standard RS-485 Modbus RTU protocol. DC power input is protected against reverse polarity. Modules are DIN Rail mounted and share a common bus when stacked together. Each module address is settable by means of easily accessible rotary switches.

The input accommodates wide DC input. Discrete open drain outputs are fully programmable and can be configured with high and low alarm levels exclusive tied to the input channels of the module. These discrete outputs makes this module a Fail safe stand alone unit without the presence of a system controller or PLC. Multi-channel design with alarm support and communication interface make this module extremely powerful and adds cost-efficiency with high density mounting for use in both control room and distributed I/O applications.

Features

  • Large Graphic display (240 x 128 Pixels)
  • Optional Historical data Logging with Real time clock calendar
  • Sensor interface: 4-20mA transmitter or Addressable serial IO type
  • Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series)
  • Easy Configuration using keypad switches on the front panel
  • Programmable sensor location or tags
  • Programmable for various toxic and combustible gases, Pressure switches and pressure transducers.
  • Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay.
  • Low power suitable for use in remote areas with solar power.
  • Interface to Multiple Remote Relay modules.
  • Nema 7 Explosion Proof Enclsoure
  • Complete Digital data communication using RS485 MODBUS RTU protocol
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT2008-XP
Product Name 8 Channel Controller
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3 (optional feature); CO (optional feature); Cl2 (optional feature); ClO2 (optional feature); Hydrocarbons (optional feature); (0-100% LEL); H2 (optional feature); HCl (optional feature); HCN (optional feature); H2S (optional feature); NO (optional feature); NO2 (optional feature); O2 (optional feature); (0-25% Deficiency); SO2 (optional feature)
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
GX-6000 Six-Sensor Sample Draw Gas Monitor -  - DOD Technologies Inc.
Specs
Measurement Type %LEL or %LFL; %Volume
Gas Types Combustible
Display Digital
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details