Pelonis Technologies, Inc. RC1231 Series AC Blower RCH1231S2-C

Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet
Description
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RC1231 Series AC Blower - RCH1231S2-C - Pelonis Technologies, Inc.
Exton, PA, USA
RC1231 Series AC Blower
RCH1231S2-C
RC1231 Series AC Blower RCH1231S2-C
125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

125 x 126 x 40mm (4.92 x 4.96 x 1.57in). PA6 Reinforced Plastic - Class UL94V-0 and Aluminum Alloy frame. 115V to 30V, 37 CFM to 43 CFM. CE, UL, and cUL listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RCH1231S2-C
Product Name RC1231 Series AC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 to 43 SCFM (67.99 to 73.09 m³/hr)
Maximum Static Pressure 0.6063 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 54 to 57 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
6038-5 Series 24 V (Voltage) and 8.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0960 in H2O (0.1794 Torr)
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details