Pelonis Technologies, Inc. 6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6020X12BPLP1b-7

Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C6020X12BPLP1b-7
6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan C6020X12BPLP1b-7
60 x 60 x 20mm (2.36 x 2.36 x 0.79in.) 5V, 12V, 24V, 48V 13.80~33.33 CFM (0.39~0.94 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 20mm (2.36 x 2.36 x 0.79in.)
5V, 12V, 24V, 48V
13.80~33.33 CFM (0.39~0.94 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6020X12BPLP1b-7
Product Name 6020-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.10 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
4015-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5689 to ? in H2O (1.06 to ? Torr)
Maximum Sound Level 40.1 dbA
View Details