Pelonis Technologies, Inc. 0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB154

Description
3.0 V~3.3 V Axially Grooved Bearing 0.18~0.19 CFM (0.005 m³/min) Lead Wires: UL1571, 30 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.0 V~3.3 V Axially Grooved Bearing 0.18~0.19 CFM (0.005 m³/min) Lead Wires: UL1571, 30 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB154 - Pelonis Technologies, Inc.
Exton, PA, USA
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB154
0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB154
3.0 V~3.3 V Axially Grooved Bearing 0.18~0.19 CFM (0.005 m³/min) Lead Wires: UL1571, 30 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.0 V~3.3 V
Axially Grooved Bearing
0.18~0.19 CFM (0.005 m³/min)
Lead Wires: UL1571, 30 AWG, 55 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB154
Product Name 0.19 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1766 SCFM (0.3001 m³/hr)
Maximum Static Pressure 0.0840 in H2O (0.1569 Torr)
Maximum Sound Level 17.1 dbA
Nominal Voltage 2.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
6020-7 Series 4.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Y48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4343 to ? in H2O (0.8113 to ? Torr)
Maximum Sound Level 42.46 dbA
View Details
8026-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details