Pelonis Technologies, Inc. RB5015 Series DC Blower RBM5015B5

Description
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet
Description
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB5015 Series DC Blower - RBM5015B5 - Pelonis Technologies, Inc.
Exton, PA, USA
RB5015 Series DC Blower
RBM5015B5
RB5015 Series DC Blower RBM5015B5
51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector

51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant.
Optional Intelligent Motion Controls: Tachometer, Rotation Detector

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RBM5015B5
Product Name RB5015 Series DC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.4 SCFM (5.78 m³/hr)
Maximum Static Pressure 0.2913 to ? in H2O (0.5443 to ? Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 1.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010Y05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
2510-5 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details