Pelonis Technologies, Inc. 5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015M05BPLP1b-7

Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015M05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5015M05BPLP1b-7
5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5015M05BPLP1b-7
50 x 50 x 15mm (1.97 x 1.97 x 0.59in.) 5V, 12V, 24V 12.03~22.80 CFM (0.34~0.65 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 15mm (1.97 x 1.97 x 0.59in.)
5V, 12V, 24V
12.03~22.80 CFM (0.34~0.65 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D5015M05BPLP1b-7
Product Name 5015-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level 27.6 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.2400 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
2510-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2626 to ? in H2O (0.4906 to ? Torr)
Maximum Sound Level 30.54 dbA
View Details
6038-5 Series 24 V (Voltage) and 13.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.44 to ? in H2O (2.69 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details