Pelonis Technologies, Inc. RAM1555B1 162 x 150 x 55 mm 230 V AC Fan RAM1555B1

Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet
Description
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAM1555B1 162 x 150 x 55 mm 230 V AC Fan - RAM1555B1 - Pelonis Technologies, Inc.
Exton, PA, USA
RAM1555B1 162 x 150 x 55 mm 230 V AC Fan
RAM1555B1
RAM1555B1 162 x 150 x 55 mm 230 V AC Fan RAM1555B1
Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.

Sleeve bearing fans are also available.
All fans can be specified with lead wires or terminal connectors.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number RAM1555B1
Product Name RAM1555B1 162 x 150 x 55 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 149 to 153 SCFM (253 to 260 m³/hr)
Maximum Static Pressure 0.3386 to ? in H2O (0.6326 to ? Torr)
Maximum Sound Level 50 to 52 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 355 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 13.90 inch (353 mm)
View Details
Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
4015-5 Series 2.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details