The D4028Z24BPLB1b-5 is a 40 x 40 x 28 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at a nominal voltage of 24V and has a power consumption of 12.48 Watts. The fan provides an airflow range of 12.40 to 27.28 CFM (0.35 to 0.77 m¬=/min) and is equipped with dual ball bearings for enhanced reliability. The frame and impeller are constructed from thermoplastic PBT with glass fiber reinforcement, ensuring durability and compliance with UL94-V0 standards. This fan is rated for an operating temperature range of -10°C to +70°C and has a lifespan of approximately 70,000 hours. It features locked rotor protection, making it suitable for applications where safety and longevity are critical. The fan is also compliant with UL, CE, and RoHS standards, indicating its adherence to safety and environmental regulations. Its design is suitable for use in HVAC, compact electronics, medical devices, industrial automation, aerospace, defense, and automotive products.
40 x 40 x 28mm (1.57 x 1.57 x 1.10in.)
12V, 24V
12.40~27.28 CFM (0.35~0.77 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D4028Z24BPLB1b-5 |
| Product Name | 4028-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 2.98 to ? in H2O (5.56 to ? Torr) |
| Maximum Sound Level | 60.8 dbA |
| Nominal Voltage | 24 to 26.4 volts |
| Running Current | 0.5200 amps |