Pelonis Technologies, Inc. 0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB184

Description
3.3 V~5.0 V Axially Grooved Bearing 0.14~0.20 CFM (0.004~0.006 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 0.14~0.20 CFM (0.004~0.006 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB184 - Pelonis Technologies, Inc.
Exton, PA, USA
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB184
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB184
3.3 V~5.0 V Axially Grooved Bearing 0.14~0.20 CFM (0.004~0.006 m³/min) Lead Wires: UL1571, 32 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
0.14~0.20 CFM (0.004~0.006 m³/min)
Lead Wires: UL1571, 32 AWG, 50 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB184
Product Name 0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0960 in H2O (0.1794 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan - C6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details
6038-5 Series 48 V (Voltage) and 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
4020-5 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details