RAH1278B1 -- RAH1278B1 127 X 127 X 38 MM 220~240 V AC FAN
Pelonis Technologies, Inc.RAH1278B1 127 x 127 x 38 mm 220~240 V AC FanRAH1278B1
Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
RoHS compliant
Aluminum alloy frame
PBT UL94-V thermoplastic impeller
Voltages from 120 V to 240 V
65 CFM to 130 CFM
-10 deg. C to +60 deg. C operating temp.
Long operating life
CE, UL, listed
Pelonis Technologies, Inc.
Done
Request a Quote
Email Supplier
Description
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
RoHS compliant
Aluminum alloy frame
PBT UL94-V thermoplastic impeller
Voltages from 120 V to 240 V
65 CFM to 130 CFM
-10 deg. C to +60 deg. C operating temp.
Long operating life
CE, UL, listed
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The RAH1278B1 is a 127 x 127 x 38 mm AC fan designed for operation at 220-240 V with a frequency of 50/60 Hz. It features an aluminum alloy frame and a PBT UL 94V-0 reinforced plastic impeller. The fan operates with ball bearings, providing an expected lifespan of 50,000 hours at 25°C. It can function within a temperature range of -10°C to +60°C and is rated for 35-85% relative humidity.
The fan has a current draw of 0.17 A at 24 W power consumption, achieving speeds of 2500 to 2800 RPM. It delivers an airflow of 3.1 to 3.4 m¬=/min and operates at noise levels of 44 to 46 dBA. This product is suitable for various applications, including appliances, computer equipment, HVAC products, and commercial and industrial uses.
Datasheet Summary Powered by GS/AI
The RAH1278B1 is a 127 x 127 x 38 mm AC fan designed for operation at 220-240 V with a frequency of 50/60 Hz. It features an aluminum alloy frame and a PBT UL 94V-0 reinforced plastic impeller. The fan operates with ball bearings, providing an expected lifespan of 50,000 hours at 25°C. It can function within a temperature range of -10°C to +60°C and is rated for 35-85% relative humidity.
The fan has a current draw of 0.17 A at 24 W power consumption, achieving speeds of 2500 to 2800 RPM. It delivers an airflow of 3.1 to 3.4 m¬=/min and operates at noise levels of 44 to 46 dBA. This product is suitable for various applications, including appliances, computer equipment, HVAC products, and commercial and industrial uses.
RAH1278B1 127 x 127 x 38 mm 220~240 V AC Fan
RAH1278B1
RAH1278B1 127 x 127 x 38 mm 220~240 V AC Fan
RAH1278B1
127 x 127 x 38 mm (5.0 x 5.0 x 0.98 in).
RoHS compliant
Aluminum alloy frame
PBT UL94-V thermoplastic impeller
Voltages from 120 V to 240 V
65 CFM to 130 CFM
-10 deg. C to +60 deg. C operating temp.
Long operating life
CE, UL, listed