Pelonis Technologies, Inc. 4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010M12BPLP1b-5

Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4010M12BPLP1b-5
4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010M12BPLP1b-5
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 10mm (1.57 x 1.57 x 0.39in.)
5V, 12V, 24V
4.31~8.81 CFM (0.12~0.25 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4010M12BPLP1b-5
Product Name 4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level 19.2 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
6026-7 Series 5.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details