Pelonis Technologies, Inc. 8026-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8026X05BPLP1b-7

Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8026-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - R8026X05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
8026-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan
R8026X05BPLP1b-7
8026-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan R8026X05BPLP1b-7
80 x 80 x 25mm (3.15 x 3.15 x 0.98in.) 5V, 12V, 24V, 48V 31.54~71.69 CFM (0.89~2.03 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

80 x 80 x 25mm (3.15 x 3.15 x 0.98in.)
5V, 12V, 24V, 48V
31.54~71.69 CFM (0.89~2.03 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number R8026X05BPLP1b-7
Product Name 8026-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.5800 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details
2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details