Pelonis Technologies, Inc. 1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB454

Description
3.3 V~5.0 V Axially Grooved Bearing 1.04~1.42 CFM (0.029~0.040 m³/min) Lead Wires: UL1571, 30 AWG, 40 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 1.04~1.42 CFM (0.029~0.040 m³/min) Lead Wires: UL1571, 30 AWG, 40 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Exton, PA, USA
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB454
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB454
3.3 V~5.0 V Axially Grooved Bearing 1.04~1.42 CFM (0.029~0.040 m³/min) Lead Wires: UL1571, 30 AWG, 40 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
1.04~1.42 CFM (0.029~0.040 m³/min)
Lead Wires: UL1571, 30 AWG, 40 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB454
Product Name 1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
Maximum Sound Level 21.2 dbA
Nominal Voltage 2.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.3 dbA
View Details
6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
5015-7 Series 1.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details