Pelonis Technologies, Inc. 2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan D2510M05BPLB1b-5

Description
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M05BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D2510M05BPLB1b-5
2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan D2510M05BPLB1b-5
25x25x10mm (0.98x0.98x0.39in) 5V, 12V 1.39~2.92 CFM (0.04~0.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

25x25x10mm (0.98x0.98x0.39in)
5V, 12V
1.39~2.92 CFM (0.04~0.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1061 (+) Red; (-) Black, AWG 30, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D2510M05BPLB1b-5
Product Name 2510-5 Series 0.95 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.1900 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
1.20 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB2235 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.2 SCFM (2.04 m³/hr)
Maximum Static Pressure 0.1220 in H2O (0.2279 Torr)
View Details