Pelonis Technologies, Inc. 160mm AC Centrifugal Fan (Backward Curve) FH160B

Description
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Description
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH160B is a 160mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It operates at a voltage of 115V and a frequency of 60Hz, drawing a current of 0.8A. The fan has a maximum airflow of 2600 m¬=/h (approximately 1530 CFM) and can generate a pressure of 274 Pa. Constructed with a PA6 impeller and galvanized steel, the fan features a shaded pole motor and maintenance-free ball bearings, ensuring reliable operation. It is rated for a lifespan of 40,000 hours and has an IP23 rating, making it suitable for environments with limited exposure to moisture. The operating temperature range is -25°C to +40°C, allowing for versatility in different settings. The fan is precision balanced for vibration-free operation and compact design, making it a robust choice for engineers seeking efficient airflow solutions.

Datasheet Summary
Powered by GS/AI

The FH160B is a 160mm AC centrifugal fan designed for various applications including HVAC, cabinet cooling, medical equipment, military applications, air filtration, and commercial and industrial cooling. It operates at a voltage of 115V and a frequency of 60Hz, drawing a current of 0.8A. The fan has a maximum airflow of 2600 m¬=/h (approximately 1530 CFM) and can generate a pressure of 274 Pa. Constructed with a PA6 impeller and galvanized steel, the fan features a shaded pole motor and maintenance-free ball bearings, ensuring reliable operation. It is rated for a lifespan of 40,000 hours and has an IP23 rating, making it suitable for environments with limited exposure to moisture. The operating temperature range is -25°C to +40°C, allowing for versatility in different settings. The fan is precision balanced for vibration-free operation and compact design, making it a robust choice for engineers seeking efficient airflow solutions.

Suppliers

Company
Product
Description
Supplier Links
160mm AC Centrifugal Fan (Backward Curve) - FH160B - Pelonis Technologies, Inc.
Exton, PA, USA
160mm AC Centrifugal Fan (Backward Curve)
FH160B
160mm AC Centrifugal Fan (Backward Curve) FH160B
Impeller: PA66/Galvanized Steel Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
  • Impeller: PA66/Galvanized Steel
  • Life: 40,000 hours
  • IP Rating: IP23
  • Operating Temp: -25C~+40C
  • Bearings: Ball
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Fans and Blowers (industrial)
Product Number FH160B
Product Name 160mm AC Centrifugal Fan (Backward Curve)
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 8.7 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-200PMZC M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
P1970-38 Titan® Series DC Blower - P1970M24BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 106 SCFM (181 m³/hr)
View Details
PTCC SERIES - Metal Box Fans - PTCC-200P H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
K5331-37 Titan® Series DC Blower - K5331H12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 11 SCFM (18.53 m³/hr)
View Details