Pelonis Technologies, Inc. PM9225HA2BAT(L)-7 92 x 92 x 25 mm 230 V AC Fan PM9225HA2BAT(L)-7

Description
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.
Request a Quote Datasheet
Description
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM9225HA2BAT(L)-7 92 x 92 x 25 mm 230 V AC Fan - PM9225HA2BAT(L)-7 - Pelonis Technologies, Inc.
Exton, PA, USA
PM9225HA2BAT(L)-7 92 x 92 x 25 mm 230 V AC Fan
PM9225HA2BAT(L)-7
PM9225HA2BAT(L)-7 92 x 92 x 25 mm 230 V AC Fan PM9225HA2BAT(L)-7
92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.

92 x 92 x 25 mm (3.62 x 3.62 x 1.0 in). Aluminum alloy frame, reinforced thermoplastic PBT impeller, class UL94V-0. Voltages from 120 V to 230 V, 21 CFM to 30 CFM. CE, UL, listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number PM9225HA2BAT(L)-7
Product Name PM9225HA2BAT(L)-7 92 x 92 x 25 mm 230 V AC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.0606 to ? in H2O (0.1133 to ? Torr)
Maximum Sound Level 18.3 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - D6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
6020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details