Pelonis Technologies, Inc. 6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan C6025X24BPLP1b-5

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan - C6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan
C6025X24BPLP1b-5
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan C6025X24BPLP1b-5
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
17.78~38.09 CFM (0.50~1.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6025X24BPLP1b-5
Product Name 6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 2.40 Watt (W) Power Brushless DC Axial Fan - D6025H24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2945 to ? in H2O (0.5502 to ? Torr)
Maximum Sound Level 37.5 dbA
View Details
4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
4020-7 Series 0.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details
4010-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010M12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1016 to ? in H2O (0.1898 to ? Torr)
Maximum Sound Level 19.2 dbA
View Details