Pelonis Technologies, Inc. Servobox Series Model PBL220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL220-70

Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote
Description
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model PBL220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - PBL220-70 - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model PBL220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
PBL220-70
Servobox Series Model PBL220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox PBL220-70
Quiet Operation Grinding spiral bevel gear & Helical gears reduce vibration and noise. High Rigidity & High Torque High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed. High Efficiency Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Quiet Operation
Grinding spiral bevel gear & Helical gears reduce vibration and noise.
High Rigidity & High Torque
High rigidity & high torque are achieved by integrant needle roller bearings and are one-piece constructed.
High Efficiency
Efficiency for 1-stage model exceeds 95%; 2-stage model exceeds 92%.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number PBL220-70
Product Name Servobox Series Model PBL220 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
Rated Output Torque 14558 In-lbs (16786 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 50 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-50 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 50 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Servobox Series Model FA80 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details