Pelonis Technologies, Inc. Servobox Series Model FE120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox FE120-5N

Description
Integrated Planetary Arm Bracket The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design The planetary gear transmission employs full needle roller bearings without a retainer to increase the contact surface. This greatly improves structural rigidity and service life.
Request a Quote
Description
Integrated Planetary Arm Bracket The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design The planetary gear transmission employs full needle roller bearings without a retainer to increase the contact surface. This greatly improves structural rigidity and service life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servobox Series Model FE120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE120-5N - Pelonis Technologies, Inc.
Exton, PA, USA
Servobox Series Model FE120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
FE120-5N
Servobox Series Model FE120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox FE120-5N
Integrated Planetary Arm Bracket The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance. Full Needle Roller Bearings Design The planetary gear transmission employs full needle roller bearings without a retainer to increase the contact surface. This greatly improves structural rigidity and service life.

Integrated Planetary Arm Bracket
The planetary arm bracket and the output shaft are one-piece constructed to increase torsional rigidity and accuracy. The entire structure is machined for controlling accuracy in the specified tolerance.
Full Needle Roller Bearings Design
The planetary gear transmission employs full needle roller bearings without a retainer to increase the contact surface. This greatly improves structural rigidity and service life.

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number FE120-5N
Product Name Servobox Series Model FE120 1-Stage, 5 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
Rated Output Torque 1973 In-lbs (2276 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FE145 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FE145-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FB120 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB120-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FB180 1-Stage, 7 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-7N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Servobox Series Model FA80 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA80-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details