Pelonis Technologies, Inc. 9232-7 Series 17.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan K9238H12BPLB1b-7

Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9232-7 Series 17.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - K9238H12BPLB1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
9232-7 Series 17.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
K9238H12BPLB1b-7
9232-7 Series 17.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan K9238H12BPLB1b-7
92 x 92 x 38mm (3.62 x 3.62 x 1.50in.) 5V, 12V, 24V, 48V 71.58~163.61 CFM (2.03~4.63 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

92 x 92 x 38mm (3.62 x 3.62 x 1.50in.)
5V, 12V, 24V, 48V
71.58~163.61 CFM (2.03~4.63 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 260±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number K9238H12BPLB1b-7
Product Name 9232-7 Series 17.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9008 to ? in H2O (1.68 to ? Torr)
Maximum Sound Level 59.1 dbA
Nominal Voltage 12 to 14 volts
Running Current 1.45 amps
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
0.57 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB304 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.5650 SCFM (0.9604 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
4020-5 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan - C6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details