Pelonis Technologies, Inc. 4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010H12BPLP1b-5

Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D4010H12BPLP1b-5 is a 40 x 40 x 10 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 12V and consumes 1.08 Watts of power. The fan provides an airflow range of 6.46 to 8.81 CFM (0.18 to 0.25 m3/min) and is equipped with dual ball bearings for enhanced reliability. It features a thermoplastic frame and impeller, both compliant with UL94-V0 standards, ensuring durability in various environments.

This model is rated for an operating temperature range of -10ºC to +70ºC and has an operational lifespan of approximately 70,000 hours. It includes locked rotor protection, making it suitable for applications where safety and longevity are critical. The fan is also compliant with UL, CE, and RoHS standards, indicating its adherence to safety and environmental regulations. This product is ideal for use in compact electronics, HVAC systems, medical devices, and other applications requiring effective cooling in constrained spaces.

Datasheet Summary
Powered by GS/AI

The D4010H12BPLP1b-5 is a 40 x 40 x 10 mm brushless DC axial fan designed for efficient cooling applications. It operates at a nominal voltage of 12V and consumes 1.08 Watts of power. The fan provides an airflow range of 6.46 to 8.81 CFM (0.18 to 0.25 m3/min) and is equipped with dual ball bearings for enhanced reliability. It features a thermoplastic frame and impeller, both compliant with UL94-V0 standards, ensuring durability in various environments.

This model is rated for an operating temperature range of -10ºC to +70ºC and has an operational lifespan of approximately 70,000 hours. It includes locked rotor protection, making it suitable for applications where safety and longevity are critical. The fan is also compliant with UL, CE, and RoHS standards, indicating its adherence to safety and environmental regulations. This product is ideal for use in compact electronics, HVAC systems, medical devices, and other applications requiring effective cooling in constrained spaces.

Suppliers

Company
Product
Description
Supplier Links
4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H12BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4010H12BPLP1b-5
4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010H12BPLP1b-5
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 10mm (1.57 x 1.57 x 0.39in.)
5V, 12V, 24V
4.31~8.81 CFM (0.12~0.25 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4010H12BPLP1b-5
Product Name 4010-5 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1465 to ? in H2O (0.2736 to ? Torr)
Maximum Sound Level 23.9 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6025-5 Series 1.68 Watt (W) Power Brushless DC Axial Fan - D6025M24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details