Pelonis Technologies, Inc. 5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5010M05BPLP1b-7

Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010M05BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D5010M05BPLP1b-7
5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan D5010M05BPLP1b-7
50 x 50 x 10mm (1.97 x 1.97 x 0.39in.) 5V, 12V, 24V 9.04~18.09 CFM (0.26~0.51 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

50 x 50 x 10mm (1.97 x 1.97 x 0.39in.)
5V, 12V, 24V
9.04~18.09 CFM (0.26~0.51 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D5010M05BPLP1b-7
Product Name 5010-7 Series 0.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
Nominal Voltage 5 to 6 volts
Running Current 0.1600 amps
Unlock Full Specs
to access all available technical data

Similar Products

3010-5 Series 5 Voltage (V) and 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010H05BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2291 to ? in H2O (0.4281 to ? Torr)
Maximum Sound Level 28.53 dbA
View Details
6026-7 Series 5.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details