Pelonis Technologies, Inc. DC Cross Flow Fan JFD-081 Series JFD-08150A24

Description
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).
Request a Quote
Description
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Cross Flow Fan JFD-081 Series - JFD-08150A24 - Pelonis Technologies, Inc.
Exton, PA, USA
DC Cross Flow Fan JFD-081 Series
JFD-08150A24
DC Cross Flow Fan JFD-081 Series JFD-08150A24
512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).

512mm (20.2in) to 792mm (31.2in) lengths. DC Brushless type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 3.0mmAq (0.118inH2O) to 3.9mmAq (0.153inH2O), Maximum Air Flow: 282CFM (8.0m3/min) to 469CFM (13.3m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFD-08150A24
Product Name DC Cross Flow Fan JFD-081 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 350 SCFM (594 m³/hr)
Maximum Static Pressure 0.1457 in H2O (0.2722 Torr)
Maximum Sound Level 51 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020X05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
6015-9 Series 2.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Metal Axial Fan Impellers - 260 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 10.20 inch (259 mm)
View Details
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details