Pelonis Technologies, Inc. 3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan D3010M12BPLB1b

Description
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M12BPLB1b - Pelonis Technologies, Inc.
Exton, PA, USA
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D3010M12BPLB1b
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan D3010M12BPLB1b
30 x 30 x 10mm (1.18 x 1.18 x 0.39in.) 5V, 12V 2.65~4.23 CFM (0.07~0.12 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

30 x 30 x 10mm (1.18 x 1.18 x 0.39in.)
5V, 12V
2.65~4.23 CFM (0.07~0.12 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1061 (+) Red; (-) Black, AWG 28, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D3010M12BPLB1b
Product Name 3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0700 amps
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level 32 dbA
View Details
4020-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details