Pelonis Technologies, Inc. JFC-060A Series 0.13/0.14 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06042A1223L22

Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet
Description
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFC-060A Series 0.13/0.14 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan - JFC-06042A1223L22 - Pelonis Technologies, Inc.
Exton, PA, USA
JFC-060A Series 0.13/0.14 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
JFC-06042A1223L22
JFC-060A Series 0.13/0.14 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan JFC-06042A1223L22
520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

520mm (20.5in) to 735mm (28.9in) lengths. AC shaded type motor, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 1.4mmAq (0.055inH2O) to 6mmAq (0.236inH2O), Maximum Air Flow: 177CFM (5m3/min) to 424CFM (12.0m3/min). CE listed.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JFC-06042A1223L22
Product Name JFC-060A Series 0.13/0.14 Ampere (A) Rated Current Alternating Current (AC) Cross Flow Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 173 to 191 SCFM (294 to 324 m³/hr)
Maximum Static Pressure 0.0591 to 0.0827 in H2O (0.1103 to 0.1545 Torr)
Maximum Sound Level 42 to 45 dbA
Nominal Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 3.70 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
0.30 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA154 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3178 SCFM (0.5402 m³/hr)
Maximum Static Pressure 0.0590 in H2O (0.1102 Torr)
View Details
4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details