Pelonis Technologies, Inc. EC Cross Flow Fan JET-40A Series (Double Blower) JET-402929A24Q-4B

Description
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).
Request a Quote
Description
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EC Cross Flow Fan JET-40A Series (Double Blower) - JET-402929A24Q-4B - Pelonis Technologies, Inc.
Exton, PA, USA
EC Cross Flow Fan JET-40A Series (Double Blower)
JET-402929A24Q-4B
EC Cross Flow Fan JET-40A Series (Double Blower) JET-402929A24Q-4B
737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).

737mm (29.0in) to 847mm (33.3in) lengths. EC fan type, temperature resistant aluminum alloy, ball or sleeve bearings. Maximum Pressure: 0~0.8mmAq (0~0.031inH2O), Maximum Air Flow: 0~148.32CFM (0~4.2m3/min) to 0~211.89CFM (0~6.0m3/min).

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number JET-402929A24Q-4B
Product Name EC Cross Flow Fan JET-40A Series (Double Blower)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.0 to 148 SCFM (0.0 to 252 m³/hr)
Maximum Static Pressure 0.0 to 0.0315 in H2O (0.0 to 0.0588 Torr)
Maximum Sound Level 0.0 to 32 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
4020-5 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3898 to ? in H2O (0.7282 to ? Torr)
Maximum Sound Level 34.8 dbA
View Details
4020-7 Series 0.42 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0945 to ? in H2O (0.1765 to ? Torr)
Maximum Sound Level 20.78 dbA
View Details