Pelonis Technologies, Inc. 6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025L24BPLP1b-7

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025L24BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6025L24BPLP1b-7
6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6025L24BPLP1b-7
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 15.41~29.17 CFM (0.44~0.83 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
15.41~29.17 CFM (0.44~0.83 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6025L24BPLP1b-7
Product Name 6025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 27.86 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

5010-7 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level 33.15 dbA
View Details
5010-7 Series 1.03 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1276 to ? in H2O (0.2383 to ? Torr)
Maximum Sound Level 30.1 dbA
View Details
5010-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2504 to ? in H2O (0.4678 to ? Torr)
Maximum Sound Level 36.65 dbA
View Details
4028-5 Series 12.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Z24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.98 to ? in H2O (5.56 to ? Torr)
Maximum Sound Level 60.8 dbA
View Details