Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JEC-06036A122311 |
| Product Name | JEC-060A Series 18.4 Inch (in) Length and 110 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 222 SCFM (378 m³/hr) |
| Maximum Static Pressure | 0.2126 in H2O (0.3972 Torr) |
| Maximum Sound Level | 53 dbA |
| Nominal Voltage | 110 volts |