60 x 60 x 10mm (2.36 x 2.36 x 0.39in.)
5V, 12V, 24V
13.82~19.87 CFM (0.39~0.56 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
Pelonis Technologies, Inc. | |
---|---|
Product Category | Electronic Cooling Fans |
Product Number | D6010L12BPLP1b-11 |
Product Name | 6010-11 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
Application | Industrial/Commercial Fans and Blowers |
Maximum Static Pressure | 0.0736 to ? in H2O (0.1375 to ? Torr) |
Maximum Sound Level | 29.7 dbA |
Nominal Voltage | 12 to 14 volts |
Running Current | 0.0900 amps |