Pelonis Technologies, Inc. 0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA135

Description
3.0 V~3.3 V Axially Grooved Bearing 0.15~0.16 CFM (0.004~0.005 m³/min) Lead Wires: UL10064, 32 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.0 V~3.3 V Axially Grooved Bearing 0.15~0.16 CFM (0.004~0.005 m³/min) Lead Wires: UL10064, 32 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA135 - Pelonis Technologies, Inc.
Exton, PA, USA
0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
AGA135
0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA135
3.0 V~3.3 V Axially Grooved Bearing 0.15~0.16 CFM (0.004~0.005 m³/min) Lead Wires: UL10064, 32 AWG, 55 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.0 V~3.3 V
Axially Grooved Bearing
0.15~0.16 CFM (0.004~0.005 m³/min)
Lead Wires: UL10064, 32 AWG, 55 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGA135
Product Name 0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0670 in H2O (0.1252 Torr)
Maximum Sound Level 15.2 dbA
Nominal Voltage 2.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

6026-7 Series 10.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Z12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.8878 to ? in H2O (1.66 to ? Torr)
Maximum Sound Level 54.1 dbA
View Details
4020-5 Series 2.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3516 to ? in H2O (0.6568 to ? Torr)
Maximum Sound Level 33.5 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details