The JEC-06030A1223 is a 15.9-inch cross flow fan designed for use with a rated voltage of 230V AC. It features ball bearings and an AC capacitor type motor, ensuring reliable operation. The fan's impeller is made from aluminum alloy, contributing to its durability and efficiency. It operates effectively within an airflow range of 183 to 267 CFM (5.2 to 7.5 m¬=/min) and can function in ambient temperatures from 0°C to 45°C. The expected operating life of the fan is approximately 30,000 hours at 40°C. This fan is suitable for various applications requiring consistent airflow and temperature management.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JEC-06030A122323 |
| Product Name | JEC-060A Series 15.9 Inch (in) Length and 230 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 184 SCFM (312 m³/hr) |
| Maximum Static Pressure | 0.1969 in H2O (0.3678 Torr) |
| Maximum Sound Level | 50 dbA |
| Nominal Voltage | 230 volts |