Pelonis Technologies, Inc. 4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4020H24BPLP1b-5

Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H24BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C4020H24BPLP1b-5
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4020H24BPLP1b-5
40 x 40 x 20mm (1.57 x 1.57 x 0.79in.) 5V, 12V, 24V 6.30~13.85 CFM (0.18~0.39 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 20mm (1.57 x 1.57 x 0.79in.)
5V, 12V, 24V
6.30~13.85 CFM (0.18~0.39 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C4020H24BPLP1b-5
Product Name 4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

4020-7 Series 0.72 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
6038-5 Series 48 V (Voltage) and 4.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038L48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level 46.8 dbA
View Details
6025-5 Series 2.02 Watt (W) Power Brushless DC Axial Fan - D6025M48BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level 32.3 dbA
View Details