Pelonis Technologies, Inc. 1232-5 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232H12BPLB1b-5

Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1232-5 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - G1232H12BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
1232-5 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
G1232H12BPLB1b-5
1232-5 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan G1232H12BPLB1b-5
120 x 120 x 32mm (4.72 x 4.72 x 1.26in.) 12V, 24V, 48V 107.49~239.93 CFM (3.04~6.79 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

120 x 120 x 32mm (4.72 x 4.72 x 1.26in.)
12V, 24V, 48V
107.49~239.93 CFM (3.04~6.79 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 240±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number G1232H12BPLB1b-5
Product Name 1232-5 Series 6.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3846 to ? in H2O (0.7186 to ? Torr)
Maximum Sound Level 47.92 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.5500 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - C6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
AX24B004-B225 Series ≤ 4.5 Ampere (A) Current and 647 Cubic Feet Per Minute (ft³/min) Airflow (Q) Curved Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-B225-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 4.5 amps
View Details
0.14 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB184 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure 0.0960 in H2O (0.1794 Torr)
View Details