Pelonis Technologies, Inc.
120mm AC Centrifugal Fan (Forward Curve/Single Inlet)
FD120B
Description
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
120mm AC Centrifugal Fan (Forward Curve/Single Inlet)
FD120B
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP44
Operating Temp: -25C~+40C
Bearings: Ball
RoHS Compliant
- Impeller: Galvanized Steel
- Life: 40,000 hours
- IP Rating: IP44
- Operating Temp: -25C~+40C
- Bearings: Ball
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
FD120B |
|
Product Name
|
120mm AC Centrifugal Fan (Forward Curve/Single Inlet) |
|
Applications / Use
|
HVAC; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean
|
|
Fan / Blower Diameter
|
4.7 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC; Ventilation
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC; Ventilation
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details