The THK Timer / Flasher from Airotronics is a solid-state timer designed for repeat cycle and off/on delay applications. It operates with an input voltage range of 19 to 277 VAC at 50/60 Hz and features digital timing with a repeat accuracy of ±0.1%. The timer can handle a continuous load of 1 amp and a single-cycle surge of up to 10 amps. Timing ranges are flexible, offering options from 0.1 seconds to 24 hours, with both factory-fixed and variable timing adjustments available. The device is encapsulated for protection against harsh environments and includes O-ring sealed exposed controls for added durability. Installation is straightforward, requiring only two connections for models with integral time adjustment. The THK timer is also RoHS compliant and has a reset/recycle time of 100 milliseconds. It is designed to operate within a temperature range of -25°C to +65°C and has a storage temperature range of -40°C to +85°C. The product is tested for operational reliability before shipping, ensuring consistent performance within specified parameters.
THK timers are solid state output units with digital timing. The THK comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just like a single pole switch. Units with external time adjustment have two additional terminals for the resistor or potentiometer.
| Airotronics | |
|---|---|
| Product Category | Digital Timers |
| Product Number | THK |
| Product Name | Timer / Flasher |
| Features | Audible or Visual Alarms |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Number of Functions | Multi |