Peco Fasteners, Inc. Tap - Non Metric WC111032T

Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet
Description
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap - Non Metric - WC111032T - Peco Fasteners, Inc.
Atlanta, GA, USA
Tap - Non Metric
WC111032T
Tap - Non Metric WC111032T
CARBON STEEL MATERIAL STRAIGHT SHANK TYPE 32 TPI RIGHT HAND DIRECTION OF CUT TAPER STYLE STRAIGHT FLUTE TYPE #10 TAP SIZE HAND WRENCHING #10 TAP SIZE - FRACTIONAL .19 TAP SIZE - DECIMAL PACKAGING QUANTITY 5 TAP SIZE - DECIMAL - UOM IN
  • CARBON STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 32 TPI
  • RIGHT HAND DIRECTION OF CUT
  • TAPER STYLE
  • STRAIGHT FLUTE TYPE
  • #10 TAP SIZE
  • HAND WRENCHING
  • #10 TAP SIZE - FRACTIONAL
  • .19 TAP SIZE - DECIMAL
  • PACKAGING QUANTITY 5
  • TAP SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Taps
Product Number WC111032T
Product Name Tap - Non Metric
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 7495694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric Coarse
Overall Length 2.6 inch (66 mm)
View Details
8-32 Hand Taps Machine Screw Sizes - 12723 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 8
View Details
Tap - Non Metric - 68049 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size 5/16"
View Details
Hand Tap 100K-P 2-56 - 100K-2-56-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details