TPWSDS-38X8 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWSDS-38X8
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Description
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
Datasheet
Suppliers
8 INCH OVERALL LENGTH
SDS PLUS SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HOLE DIAMETER 3/8 INCH
HOLE DIAMETER - DECIMAL .375
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 3/8
- 8 INCH OVERALL LENGTH
- SDS PLUS SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HOLE DIAMETER 3/8 INCH
- HOLE DIAMETER - DECIMAL .375
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 3/8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWSDS-38X8 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
1.875 inch (47.6 mm)
Material
Bi-Metal
View Details
Units
Metric
Designation
41mm
Diameter
0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Product
Drill Set
Units
Fractional
Drill Type
Jobber
View Details