Peco Fasteners, Inc. Masonry Bit TPWSDS-34X12

Description
12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet
Description
12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - TPWSDS-34X12 - Peco Fasteners, Inc.
Atlanta, GA, USA
Masonry Bit
TPWSDS-34X12
Masonry Bit TPWSDS-34X12
12 INCH OVERALL LENGTH SDS PLUS SHANK TYPE PACKAGING QUANTITY 1 PIECE PER PACK HOLE DIAMETER 3/4 INCH HOLE DIAMETER - DECIMAL .75 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 3/4
  • 12 INCH OVERALL LENGTH
  • SDS PLUS SHANK TYPE
  • PACKAGING QUANTITY 1 PIECE PER PACK
  • HOLE DIAMETER 3/4 INCH
  • HOLE DIAMETER - DECIMAL .75
  • HOLE DIAMETER - DECIMAL - UOM IN
  • HOLE DIAMETER - FRACTIONAL 3/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number TPWSDS-34X12
Product Name Masonry Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - JRP21 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Cutting Application Brick, Concrete, Stone
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details