TPWR-12X13 -- MASONRY BIT
Peco Fasteners, Inc.
Masonry Bit
TPWR-12X13
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Description
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
Datasheet
Suppliers
13 INCH OVERALL LENGTH
STRAIGHT SHANK TYPE
PACKAGING QUANTITY 1 PIECE PER PACK
HEAVY DUTY
HOLE DIAMETER 1/2 INCH
HOLE DIAMETER - DECIMAL .5
HOLE DIAMETER - DECIMAL - UOM IN
HOLE DIAMETER - FRACTIONAL 1/2
- 13 INCH OVERALL LENGTH
- STRAIGHT SHANK TYPE
- PACKAGING QUANTITY 1 PIECE PER PACK
- HEAVY DUTY
- HOLE DIAMETER 1/2 INCH
- HOLE DIAMETER - DECIMAL .5
- HOLE DIAMETER - DECIMAL - UOM IN
- HOLE DIAMETER - FRACTIONAL 1/2
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
TPWR-12X13 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
OAL
5.94 inch (151 mm)
Material
High Speed Steel; High Speed Steel
View Details
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Carbide
View Details
Product
Drill
Units
Fractional
Designation
3.10
View Details
Product
Drill
Units
Fractional; Metric (optional feature)
Drill Type
Twist
View Details