Sandvik Coromant Co. Indexable Drills CoroDrill 881

Description
A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits Excellent choice for unstable conditions Robust drill-body concept and insert design Good choice for non-rotating applications Easy to use Features Strong insert design for improved reliability in unstable conditions Reliable alternative for applications below 24 mm (0.945 inches) Ideal design for non-rotating applications Two cutting edges per insert One all-round geometry for all material groups Shot-peened drill body for better fatigue resistance Large radial adjustment range Back boring and chamfering possibilities Application Diameter range: 14-23.50 mm (0.562-0.937 inch) Low to medium feed applications Unstable conditions requiring strong, robust inserts Non-rotating applications
Description
A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits Excellent choice for unstable conditions Robust drill-body concept and insert design Good choice for non-rotating applications Easy to use Features Strong insert design for improved reliability in unstable conditions Reliable alternative for applications below 24 mm (0.945 inches) Ideal design for non-rotating applications Two cutting edges per insert One all-round geometry for all material groups Shot-peened drill body for better fatigue resistance Large radial adjustment range Back boring and chamfering possibilities Application Diameter range: 14-23.50 mm (0.562-0.937 inch) Low to medium feed applications Unstable conditions requiring strong, robust inserts Non-rotating applications

Suppliers

Company
Product
Description
Supplier Links
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Indexable Drills
CoroDrill 881
Indexable Drills CoroDrill 881
A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters. Benefits Excellent choice for unstable conditions Robust drill-body concept and insert design Good choice for non-rotating applications Easy to use Features Strong insert design for improved reliability in unstable conditions Reliable alternative for applications below 24 mm (0.945 inches) Ideal design for non-rotating applications Two cutting edges per insert One all-round geometry for all material groups Shot-peened drill body for better fatigue resistance Large radial adjustment range Back boring and chamfering possibilities Application Diameter range: 14-23.50 mm (0.562-0.937 inch) Low to medium feed applications Unstable conditions requiring strong, robust inserts Non-rotating applications

A problem solver for holes below 24 mm (0.945 inch) diameter. This complementary tool is optimized for unstable conditions, providing increased process security and stability for smaller hole diameters.

Benefits

  • Excellent choice for unstable conditions
  • Robust drill-body concept and insert design
  • Good choice for non-rotating applications
  • Easy to use

Features

  • Strong insert design for improved reliability in unstable conditions
  • Reliable alternative for applications below 24 mm (0.945 inches)
  • Ideal design for non-rotating applications
  • Two cutting edges per insert
  • One all-round geometry for all material groups
  • Shot-peened drill body for better fatigue resistance
  • Large radial adjustment range
  • Back boring and chamfering possibilities

Application

  • Diameter range: 14-23.50 mm (0.562-0.937 inch)
  • Low to medium feed applications
  • Unstable conditions requiring strong, robust inserts
  • Non-rotating applications
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 881
Product Name Indexable Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
Hole Saw - 35-350 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.188 inch (30.2 mm)
View Details