RS Components, Ltd. Drill Bits 212884

Description
RS PRO H10351100 Drill Bit
Request a Quote
Description
RS PRO H10351100 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 212884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
212884
Drill Bits 212884
RS PRO H10351100 Drill Bit

RS PRO H10351100 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 212884
Product Name Drill Bits
Diameter 0.433 inch (11.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details