Peco Fasteners, Inc. Drill Bit T1D964

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .140625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .140625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - T1D964 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
T1D964
Drill Bit T1D964
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 12 PER PACK DRILL DIAMETER 9/64 INCH DRILL DIAMETER - DECIMAL .140625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 9/64 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL
  • PACKAGING QUANTITY 12 PER PACK
  • DRILL DIAMETER 9/64 INCH
  • DRILL DIAMETER - DECIMAL .140625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 9/64
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number T1D964
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 213225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details