Peco Fasteners, Inc. Wood Spade Bit 88714

Description
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER .875 MAX. BORE DIAMETER - DECIMAL 7/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER .875 MAX. BORE DIAMETER - DECIMAL 7/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88714 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88714
Wood Spade Bit 88714
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER .875 MAX. BORE DIAMETER - DECIMAL 7/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 7/8 INCH MAX. BORE DIAMETER
  • .875 MAX. BORE DIAMETER - DECIMAL
  • 7/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88714
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
High Speed Drill 221B-#1 - 221B-#1 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 2744721 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details